The 1CU15L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 15A at 240V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (red for on, green for off). It complies with UL489 and is rated for 40°C HACR applications. The terminal accepts 14-3 AWG copper wire with a torque of 17.5 lb-in. (2.0 Nm) and is rated for an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. Line and load connections are reversible.
Features:
CIR BRKR THRM-MAG 15A LEVER
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1CU15L | 1920-1572-ND | 1CU15L | 70075788 |
| Product Name | Miniature Molded Single Pole AC Case Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Screw Snap;C |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | ||
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |