Altech Corp. Single Pole C-Trip Supplementary Circuit Breakers 1C5UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Supplementary Circuit Breakers - 1C5UR - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Supplementary Circuit Breakers
1C5UR
Single Pole C-Trip Supplementary Circuit Breakers 1C5UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 1C5UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1C5UR
Circuit Breakers & Accessories 1C5UR
1C5UR, 5A, MCB, C CHAR

1C5UR, 5A, MCB, C CHAR

Buy Now
Circuit Breakers - 1920-1951-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1951-ND
Circuit Breakers 1920-1951-ND
Circuit Breaker Thermal Magnetic 5A 277V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 5A 277V AC DC Lever DIN Rail

Buy Now Datasheet
ALTH Miniature - 1C5UR - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1C5UR
ALTH Miniature 1C5UR
1077 480Y/277AC Breaker 1P C TRP 5A UL

1077 480Y/277AC Breaker 1P C TRP 5A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C5UR 1C5UR 1920-1951-ND 1C5UR
Product Name Single Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories Circuit Breakers ALTH Miniature
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU5L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D25UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 25 amps
View Details
3 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers