Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C12UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C12UR is a two-pole, C-trip, supplementary protector designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole, rated for 12 A at 480Y/277 V AC, 50/60 Hz, and has a short circuit withstand rating of 10 kA when used with a UL-listed Class J backup fuse. It features thermal-magnetic tripping, an IP20 degree of protection, terminal torque of 2 to 2.5 N·m, and operates within an ambient temperature range of -25°C to +70°C. The device is UL 1077 recognized and meets the B, C, and D trip characteristics as defined for supplementary protectors.

Datasheet Summary
Powered by GS/AI

The 2C12UR is a two-pole, C-trip, supplementary protector designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole, rated for 12 A at 480Y/277 V AC, 50/60 Hz, and has a short circuit withstand rating of 10 kA when used with a UL-listed Class J backup fuse. It features thermal-magnetic tripping, an IP20 degree of protection, terminal torque of 2 to 2.5 N·m, and operates within an ambient temperature range of -25°C to +70°C. The device is UL 1077 recognized and meets the B, C, and D trip characteristics as defined for supplementary protectors.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C12UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C12UR
Double Pole C-Trip Supplementary Circuit Breakers 2C12UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C12UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C12UR
Circuit Breakers & Accessories 2C12UR
2C12UR, 12A, MCB, C CHAR

2C12UR, 12A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C12UR 2C12UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 32 amps
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D4UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 4 amps
View Details
4 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU15L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers