Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1D4UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1D4UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1D4UM
Manual Motor Single Pole Controllers Circuit Breakers 1D4UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1D4UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D4UM
Circuit Breakers 1D4UM
1D4UM, 4A, CIRCUIT BREAKER

1D4UM, 4A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1555-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1555-ND
Circuit Breakers 1920-1555-ND
Circuit Breaker Thermal Magnetic 4A 480V AC 42V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 4A 480V AC 42V DC Lever DIN Rail

Buy Now Datasheet
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;D - 70076102 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;D
70076102
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;D 70076102
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1D4UM 1D4UM 1920-1555-ND 70076102
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 4 amps 4 amps 4 amps 4 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU20R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 1BU3M - Powell Electronics, Inc.
Specs
Rated Current 3 amps
View Details
Circuit Breakers & Accessories - 002243003 - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D60UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers