The 2C12UL is a two-pole, AC thermal-magnetic miniature molded case circuit breaker from the DLS9 series, rated for 480Y/277V AC and 12A, designed for DIN rail mounting with a width of 17.5 mm. It has a 10 kA short circuit interrupting capacity at 480Y/277V AC, complies with UL 489 and IEC 60947-2, features C-trip characteristics for low inrush applications, supports reversible line/load connections, and operates within an ambient temperature range of -25°C to +70°C. Terminal torque is specified at 2-2.5 Nm, using copper wire only, with a degree of protection rated at IP20.
Features:
CIRCUIT BREAKER, UL SERIES, C-TRIP TYPE, 277 VAC, 12 A, 2-POLE, HANDLE ACTUATOR, NON-ILLUMINATED, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C12UL | 2C12UL | 26270296 |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | 277 volts | |
| Rated Current | 12 amps | 12 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker |