The 1D5UM is a single-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 480Y/277V AC, 50/60Hz, and a 10kA short-circuit withstand rating when used with a UL-listed RK5 backup fuse or MCCB. It has a 5A rated current, a 17.5mm width per pole, terminal acceptability for 18-3 AWG (top) and 18-2 AWG (bottom), and a terminal torque of 20 lb.in. It operates from -25°C to 55°C and meets UL508, C22.2 No.14, and VDE 0660 standards. Terminal protection is rated IP20.
Features:
V-EA Series
CIRCUIT BREAKER, THERMAL MAGNETIC, 5A, 1 POLE, D TRIP, RING TONGUE, V-EA SERIES. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1D5UM | 1D5UM | 70076104 | 26262694 |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 5A;DIN RAIL;1 POLE;DUAL TERM;D | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||
| Rated DC Voltage | 24 to 48 volts | |||
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | 1 |