Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C3UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C3UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C3UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C3UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1537-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1537-ND
Circuit Breakers 1920-1537-ND
Circuit Breaker Thermal Magnetic 3A 480V AC 42V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 3A 480V AC 42V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 1C3UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C3UM
Circuit Breakers 1C3UM
1C3UM, 3A, CIRCUIT BREAKER

1C3UM, 3A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;C - 70076442 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;C
70076442
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;C 70076442
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C3UM 1920-1537-ND 1C3UM 70076442
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;C
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3 amps 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D5UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 63 amps
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps
View Details
3 suppliers