The 2BU13R is a double-pole, DIN rail-mounted, thermal-magnetic supplementary protector rated for 480Y/277V AC at 50/60Hz, with a 10kA short circuit withstand capacity. It features a B-characteristic trip curve for applications such as business equipment, lighting, and control circuits, and includes a positive trip indicator with green (off/tripped) and red (on) states. The device accepts copper wires from 14 to 3 AWG with torque requirements of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It is UL1077 recognized, operates within -25°C to 60°C, and has an IP20 protection degree at the front window. Each pole is 17.5mm wide, with dimensions of 77mm height, 52.5mm depth, and 35mm width for the two-pole version.
Features:
2BU13R, 13A MCB,BCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU13R | 2BU13R |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |