The 2B6UM is a double-pole, thermal-magnetic manual motor controller designed for AC motor starting, general use, resistance loads, and discharge lamp applications. It is DIN rail mounted with a width of 17.5 mm per pole and rated for 0.3-60 A at 480Y/277 V AC, 50/60 Hz. It has a short-circuit withstand rating of 10 kA with UL-listed RK5 backup fuses or MCCBs up to 25 A, and operates within a temperature range of -25°C to 70°C. It meets UL508 Listing and IEC/EN 60529 IP20 protection standards. Terminal size accepts 18-2 AWG conductors with a torque range of 2-2.5 Nm. The device features a B-characteristic trip curve for lighting and control circuit protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2B6UM | 2B6UM |
| Product Name | Double Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 6 amps | 6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |