Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B60UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B60UR is a double-pole, B-characteristic supplementary protector for use on the load side of branch circuit protection, rated for 60A at 480Y/277V AC, 50/60 Hz. It is DIN rail mounted with a width of 35 mm for two poles, features thermal-magnetic tripping, and has a short circuit withstand rating of 10 kA when used with a UL-listed Class J back-up fuse. Terminal connections accept copper wire from 18 to 2 AWG, with a torque range of 2 to 2.5 Nm. The device is UL 1077 recognized, operates within an ambient temperature range of -25°C to +70°C, and meets IP20 protection standards. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively.

Datasheet Summary
Powered by GS/AI

The 2B60UR is a double-pole, B-characteristic supplementary protector for use on the load side of branch circuit protection, rated for 60A at 480Y/277V AC, 50/60 Hz. It is DIN rail mounted with a width of 35 mm for two poles, features thermal-magnetic tripping, and has a short circuit withstand rating of 10 kA when used with a UL-listed Class J back-up fuse. Terminal connections accept copper wire from 18 to 2 AWG, with a torque range of 2 to 2.5 Nm. The device is UL 1077 recognized, operates within an ambient temperature range of -25°C to +70°C, and meets IP20 protection standards. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B60UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B60UR
Double Pole B-Trip Supplementary Circuit Breakers 2B60UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B60UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B60UR
Circuit Breakers & Accessories 2B60UR
2B60UR, 60A, MCB, B CHAR

2B60UR, 60A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B60UR 2B60UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps 60 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps
View Details
4 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 63 amps
View Details
2 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU50R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C6DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers