Altech Corp. Double Pole B-Trip Supplementary Circuit Breakers 2B12UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2B12UR is a two-pole, DIN rail-mounted supplementary protector with a B-trip characteristic, rated for 12A at 480Y/277V AC. It has a thermal-magnetic trip mechanism, a short circuit withstand rating of 10kA with a UL-listed Class J backup fuse, and a width of 35mm per unit. The device supports copper wire terminals from 18-2 AWG on the bottom and 18-3 AWG on the top, with a torque range of 2-2.5 Nm. It complies with UL1077 and is UL Recognized under E137915, with an ambient operating temperature range of -25°C to +70°C and an IP20 degree of protection.

Datasheet Summary
Powered by GS/AI

The 2B12UR is a two-pole, DIN rail-mounted supplementary protector with a B-trip characteristic, rated for 12A at 480Y/277V AC. It has a thermal-magnetic trip mechanism, a short circuit withstand rating of 10kA with a UL-listed Class J backup fuse, and a width of 35mm per unit. The device supports copper wire terminals from 18-2 AWG on the bottom and 18-3 AWG on the top, with a torque range of 2-2.5 Nm. It complies with UL1077 and is UL Recognized under E137915, with an ambient operating temperature range of -25°C to +70°C and an IP20 degree of protection.

Suppliers

Company
Product
Description
Supplier Links
Double Pole B-Trip Supplementary Circuit Breakers - 2B12UR - Altech Corp.
Flemington, NJ, USA
Double Pole B-Trip Supplementary Circuit Breakers
2B12UR
Double Pole B-Trip Supplementary Circuit Breakers 2B12UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2B12UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2B12UR
Circuit Breakers & Accessories 2B12UR
2B12UR, 12A, MCB, B CHAR

2B12UR, 12A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2B12UR 2B12UR
Product Name Double Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D3UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B4UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 4 amps
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers