Altech Corp. Single Pole B-Trip Manual Motor Controllers Circuit Breakers 1B4UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B4UM - Altech Corp.
Flemington, NJ, USA
Single Pole B-Trip Manual Motor Controllers Circuit Breakers
1B4UM
Single Pole B-Trip Manual Motor Controllers Circuit Breakers 1B4UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1B4UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1B4UM
Circuit Breakers 1B4UM
1B4UM, 4A, CIRCUIT BREAKER

1B4UM, 4A, CIRCUIT BREAKER

Buy Now
Molded Case Circuit Breaker - 26271074 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26271074
Molded Case Circuit Breaker 26271074
CIRCUIT BREAKER, B CHAR, 1 POLE, 277 VAC, UL508, 4 A. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, B CHAR, 1 POLE, 277 VAC, UL508, 4 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1B4UM 1B4UM 26271074
Product Name Single Pole B-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Molded Case Circuit Breaker
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU10R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1.6UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.5000 amps
View Details
6 suppliers