Altech Corp. 22mm Illuminated Mushroom Push Buttons 2ALM6LB-110

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Momentary
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Momentary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Mushroom Push Button, part number 2ALM6LB-110, from Altech Corp. is designed for control circuits in both direct and remote management applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE0660, CSA - C22.2 No. 14-95, and UL508. The button features a degree of protection rated at IP 65 and NEMA Type 4X, 12, making it suitable for various environments. This push button operates within a temperature range of -25°C to +70°C (-13°F to +158°F) and has a mechanical life exceeding 1 million operations. The contact block is ASTA UK certified and supports a maximum terminal capacity of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). It offers a rated insulation voltage of 500V and a rated thermal current of 10A, with specific make and break capacities defined for AC and DC applications. The illuminated feature utilizes LED bulbs with a service life of 100,000 hours at nominal voltage and an ambient temperature of 25°C. Current consumption varies by voltage, with a maximum of 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC, and lower values for DC voltages. This product is suitable for applications requiring reliable and long-lasting push button controls.

Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Mushroom Push Button, part number 2ALM6LB-110, from Altech Corp. is designed for control circuits in both direct and remote management applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE0660, CSA - C22.2 No. 14-95, and UL508. The button features a degree of protection rated at IP 65 and NEMA Type 4X, 12, making it suitable for various environments. This push button operates within a temperature range of -25°C to +70°C (-13°F to +158°F) and has a mechanical life exceeding 1 million operations. The contact block is ASTA UK certified and supports a maximum terminal capacity of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). It offers a rated insulation voltage of 500V and a rated thermal current of 10A, with specific make and break capacities defined for AC and DC applications. The illuminated feature utilizes LED bulbs with a service life of 100,000 hours at nominal voltage and an ambient temperature of 25°C. Current consumption varies by voltage, with a maximum of 20 mA for 24 VAC/DC, 100 VAC, and 240 VAC, and lower values for DC voltages. This product is suitable for applications requiring reliable and long-lasting push button controls.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Mushroom Push Buttons - 2ALM6LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Push Buttons
2ALM6LB-110
22mm Illuminated Mushroom Push Buttons 2ALM6LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Momentary

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Style
  • Illuminated Momentary
Buy Now Datasheet
22mm Illuminated Mushroom Momentary Push Buttons - 2ALM6LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Momentary Push Buttons
2ALM6LB-110
22mm Illuminated Mushroom Momentary Push Buttons 2ALM6LB-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Illuminated Mushroom Metal Operators
2ALM6LB-110
Push Buttons/ 22mm LED Illuminated Mushroom Metal Operators 2ALM6LB-110
Mushroom illuminated momentary with LED bulb, bulb holder and mounting bracket

Mushroom illuminated momentary with LED bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALM6LB-110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALM6LB-110
Pushbutton Switches 2ALM6LB-110
Push Button Oper. 22mm, Ill

Push Button Oper. 22mm, Ill

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALM6LB-110 2ALM6LB-110 2ALM6LB-110 2ALM6LB-110
Product Name 22mm Illuminated Mushroom Push Buttons 22mm Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22mm LED Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers