Altech Corp. Single Pole D-Trip Supplementary Circuit Breakers 1D50UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLS7 Series single-pole D-trip supplementary protector is a DIN rail-mounted thermal-magnetic device rated for 50A at 277V AC, with a 10kA short circuit withstand rating and UL1077 recognition. It has a width of 17.5mm, operates within an ambient temperature range of -25°C to +70°C, and accepts copper wire from 18 to 3 AWG on the top terminals and 18 to 2 AWG on the bottom terminals. Terminal torque is specified at 2 to 2.5 Nm. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively. The device complies with IEC/EN 60529 for IP20 protection and can be mounted in any plane.

Datasheet Summary
Powered by GS/AI

The DLS7 Series single-pole D-trip supplementary protector is a DIN rail-mounted thermal-magnetic device rated for 50A at 277V AC, with a 10kA short circuit withstand rating and UL1077 recognition. It has a width of 17.5mm, operates within an ambient temperature range of -25°C to +70°C, and accepts copper wire from 18 to 3 AWG on the top terminals and 18 to 2 AWG on the bottom terminals. Terminal torque is specified at 2 to 2.5 Nm. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively. The device complies with IEC/EN 60529 for IP20 protection and can be mounted in any plane.

Suppliers

Company
Product
Description
Supplier Links
Single Pole D-Trip Supplementary Circuit Breakers - 1D50UR - Altech Corp.
Flemington, NJ, USA
Single Pole D-Trip Supplementary Circuit Breakers
1D50UR
Single Pole D-Trip Supplementary Circuit Breakers 1D50UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 1D50UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1D50UR
Circuit Breakers & Accessories 1D50UR
1D50UR, 50A, MCB, D CHAR

1D50UR, 50A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1D50UR 1D50UR
Product Name Single Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU20R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D05UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E2.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2.5 amps
View Details
2 suppliers