The 1G40UM is a single-pole, DIN rail-mounted manual motor controller with thermal magnetic protection, rated for 40A and 480Y/277V AC at 50/60Hz. It has a 10kA short-circuit withstand rating with UL-listed RK5 back-up fuse or MCCB protection, operates within a temperature range of -25°C to 55°C, and accepts terminal sizes from 18-3 AWG on the top and 18-2 AWG on the bottom with a torque of 20 lb.in. The device is UL508 listed, C22.2 No.14 certified, and features an IP20 terminal protection degree. Its width is 17.5mm per pole.
Features:
CIRCUIT BREAKER, 40 AMP, SINGLE POLE, G CHAR, 277 VAC, 10 KA, UL508, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1G40UM | 1G40UM | 102512522 |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers | Load Center/Panel Board |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated DC Voltage | 24 to 48 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 |