Altech Corp. Optical Sensors 08361822100

Description
Opto Sensor KORH150-Q30KB-DPS-RT
Request a Quote
Description
Opto Sensor KORH150-Q30KB-DPS-RT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - 08361822100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Optical Sensors
08361822100
Optical Sensors 08361822100
Opto Sensor KORH150-Q30KB-DPS-RT

Opto Sensor KORH150-Q30KB-DPS-RT

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Linear Position Sensors
Product Number 08361822100
Product Name Optical Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Measurement Systems - LCD Counter System - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details