Altech Corp. Optical Sensors 08361280007

Description
Opto Sensor KORT800-Q76KB-VRU-NP T-IR
Request a Quote
Description
Opto Sensor KORT800-Q76KB-VRU-NP T-IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - 08361280007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Optical Sensors
08361280007
Optical Sensors 08361280007
Opto Sensor KORT800-Q76KB-VRU-NP T-IR

Opto Sensor KORT800-Q76KB-VRU-NPT-IR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Linear Position Sensors
Product Number 08361280007
Product Name Optical Sensors
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Measurement Systems - T Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details