ELANTAS PDG CONASHIELD™ CS-212 Polyurethane Conformal Coating Amber is a two component, room temperature curing, 100% solids flood coat system. Ideal for applications that require moisture resistance and vibration absorption. Kit includes 1 gal of Part A and 1 gal of Part B.
Ellsworth Adhesives | |
---|---|
Product Category | Encapsulants and Potting Compounds |
Product Number | CS-212 GALLON KIT |
Product Name | ELANTAS PDG CONASHIELD™ CS-212 Polyurethane Conformal Coating Amber 1 gal Kit |
Form / Function | Encapsulant or Conformal Coating |
Cure / Technology | Two Component |
Chemical System | Polyurethane |
Tensile (Break) | 470 psi (3241 KPa) |