Alps Electric Co., Ltd. Tactile Switches SKTQAAE010

Description
Tactile Switches Opr F 5N 0.71mm Trav 5.4x5.3x4.25mm
Datasheet
Description
Tactile Switches Opr F 5N 0.71mm Trav 5.4x5.3x4.25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
SKTQAAE010
Tactile Switches SKTQAAE010
Tactile Switches Opr F 5N 0.71mm Trav 5.4x5.3x4.25mm

Tactile Switches Opr F 5N 0.71mm Trav 5.4x5.3x4.25mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number SKTQAAE010
Product Name Tactile Switches
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers