Alps Electric Co., Ltd. Tactile Switches SKTKABE010

Description
Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT
Datasheet
Description
Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
SKTKABE010
Tactile Switches SKTKABE010
Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT

Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number SKTKABE010
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.6 lbs (0.2549 kg)
Max. Actuating Force 0.6 lbs (0.2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2065-A-J32AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 2-2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers