Alps Electric Co., Ltd. Tactile Switches - SKSTAAE010 SKSTAAE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093360-SKSTAAE010 Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 4.15 mm Operating Force: 4 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Schedule B: 8536509065 Voltage Rating (DC): 16 V Throw Configuration: SPST Life (Cycles): 500 kcycles
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093360-SKSTAAE010 Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 4.15 mm Operating Force: 4 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Schedule B: 8536509065 Voltage Rating (DC): 16 V Throw Configuration: SPST Life (Cycles): 500 kcycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKSTAAE010 - 1093360-SKSTAAE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKSTAAE010
1093360-SKSTAAE010
Tactile Switches - SKSTAAE010 1093360-SKSTAAE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093360-SKSTAAE010 Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Height: 4.15 mm Operating Force: 4 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Schedule B: 8536509065 Voltage Rating (DC): 16 V Throw Configuration: SPST Life (Cycles): 500 kcycles

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093360-SKSTAAE010
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Height: 4.15 mm
Operating Force: 4 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536509065
Voltage Rating (DC): 16 V
Throw Configuration: SPST
Life (Cycles): 500 kcycles

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKSTAAE010
Tactile Switches SKSTAAE010
Tactile Switches Quiet 0.9mm Middle Stroke, 4N,500KCycle

Tactile Switches Quiet 0.9mm Middle Stroke, 4N,500KCycle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093360-SKSTAAE010 SKSTAAE010
Product Name Tactile Switches - SKSTAAE010 Tactile Switches
Min. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.4078 kg)
Max. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.4078 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337243-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - Z10713-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers