Alps Electric Co., Ltd. Tactile Switches - SKSLLAE010 SKSLLAE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998030-SKSLLAE010 Packaging: Tape and Reel Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 4.5 mm Orientation: Right Angle Mounting: SMD (SMT) Operating Force: 1.6 N Mechanical Life: 600 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): TL3315NF160Q; EVQ-PUL02K; EVQ-PNF04M; EVQ-P7J01P; SKSFABE010; SKSCLDE010; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 2.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998030-SKSLLAE010 Packaging: Tape and Reel Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 4.5 mm Orientation: Right Angle Mounting: SMD (SMT) Operating Force: 1.6 N Mechanical Life: 600 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): TL3315NF160Q; EVQ-PUL02K; EVQ-PNF04M; EVQ-P7J01P; SKSFABE010; SKSCLDE010; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 2.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKSLLAE010 - 998030-SKSLLAE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKSLLAE010
998030-SKSLLAE010
Tactile Switches - SKSLLAE010 998030-SKSLLAE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998030-SKSLLAE010 Packaging: Tape and Reel Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 4.5 mm Orientation: Right Angle Mounting: SMD (SMT) Operating Force: 1.6 N Mechanical Life: 600 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): TL3315NF160Q; EVQ-PUL02K; EVQ-PNF04M; EVQ-P7J01P; SKSFABE010; SKSCLDE010; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 2.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998030-SKSLLAE010
Packaging: Tape and Reel
Termination: SMD/SMT
Termination: Gull Wing
Current Rating: 50 mA
Length: 4.5 mm
Orientation: Right Angle
Mounting: SMD (SMT)
Operating Force: 1.6 N
Mechanical Life: 600 kcycles
Categories: Tactile Switches
Alternative Parts (Cross-Reference): TL3315NF160Q; EVQ-PUL02K; EVQ-PNF04M; EVQ-P7J01P; SKSFABE010; SKSCLDE010;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Depth: 2.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536509065
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKSLLAE010
Tactile Switches SKSLLAE010
Tactile Switches Tact Switch

Tactile Switches Tact Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 998030-SKSLLAE010 SKSLLAE010
Product Name Tactile Switches - SKSLLAE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1631 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Pushbutton Switches - 486-3366-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
N program - NDT - Pushbutton - NDTGR/BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details