Alps Electric Co., Ltd. Tactile Switches - SKRNPCE010 SKRNPCE010

Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093356-SKRNPCE010 Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Mounting: SMD (SMT) Operating Force: 1.6 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVP-AA202K; EVQ-PSM02K; EVPASAC1A; SKSDPBE010; SKRNPME010; SKSHAAE010; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V
Request a Quote Datasheet
Description
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093356-SKRNPCE010 Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Mounting: SMD (SMT) Operating Force: 1.6 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVP-AA202K; EVQ-PSM02K; EVPASAC1A; SKSDPBE010; SKRNPME010; SKSHAAE010; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SKRNPCE010 - 1093356-SKRNPCE010 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SKRNPCE010
1093356-SKRNPCE010
Tactile Switches - SKRNPCE010 1093356-SKRNPCE010
Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093356-SKRNPCE010 Termination: J-Bend Termination: SMD/SMT Current Rating: 50 mA Mounting: SMD (SMT) Operating Force: 1.6 N Categories: Tactile Switches Alternative Parts (Cross-Reference): EVP-AA202K; EVQ-PSM02K; EVPASAC1A; SKSDPBE010; SKRNPME010; SKSHAAE010; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V

Manufacturer: ALPS Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093356-SKRNPCE010
Termination: J-Bend
Termination: SMD/SMT
Current Rating: 50 mA
Mounting: SMD (SMT)
Operating Force: 1.6 N
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVP-AA202K; EVQ-PSM02K; EVPASAC1A; SKSDPBE010; SKRNPME010; SKSHAAE010;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
SKRNPCE010
Tactile Switches SKRNPCE010
Tactile Switches Dbl Action SMT Vert 6x6x0.9mm

Tactile Switches Dbl Action SMT Vert 6x6x0.9mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1093356-SKRNPCE010 SKRNPCE010
Product Name Tactile Switches - SKRNPCE010 Tactile Switches
Min. Actuating Force 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1301.9316.24TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details