Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25020 NA001

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.032"" (0.81mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.032"" (0.81mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT25020NA001-1000-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT25020NA001-1000-ND
Protective Hoses, Solid Tubing, Sleeving TFT25020NA001-1000-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.032"" (0.81mm) 1000' (304.80m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032"" (0.81mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Protective, 0.86Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire - 92F7298 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 0.86Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
92F7298
Sleeving, Protective, 0.86Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire 92F7298
SLEEVING, PROTECTIVE, 0.86MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.86mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 0.86MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:0.86mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT25020NA001-1000-ND 92F7298
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 0.86Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details