Alpha Wire FIT Wire Management, Spiral Wrap SW14

Description
Alpha Wire’s spiral wrap tubing simplifies wire harnessing, cabling, and bundling with no installation tool needed. It wraps tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility even when bent around sharp edges. Breakouts or tap-off connections may be made through the openings of the wrap. Alpha Wire's SW spiral wrap is constructed from several semi-rigid tubing materials and then cut on a continual spiral. Try our zero halogen lines of spiral wrap below, paired with our recyclable zero halogen EcoGen family - Natural Polyethylene (SW-1 to SW-6) - Nylon (SW-20 to SW-25)
Description
Alpha Wire’s spiral wrap tubing simplifies wire harnessing, cabling, and bundling with no installation tool needed. It wraps tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility even when bent around sharp edges. Breakouts or tap-off connections may be made through the openings of the wrap. Alpha Wire's SW spiral wrap is constructed from several semi-rigid tubing materials and then cut on a continual spiral. Try our zero halogen lines of spiral wrap below, paired with our recyclable zero halogen EcoGen family - Natural Polyethylene (SW-1 to SW-6) - Nylon (SW-20 to SW-25)
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire SW14 Spiral Wrap is a wire management solution made from flame-retardant polyethylene, designed to simplify the bundling and protection of wires and cables. It features an outside diameter of 0.750 inches and an inside diameter of 0.620 inches, with a nominal wall thickness of 0.065 inches. The product has a temperature rating ranging from -20 to +80 degrees Celsius and a tensile strength of 1300 PSI, making it suitable for various environmental conditions. This spiral wrap complies with EU Directive 2011/65/EU (RoHS2) and is available in white. It is packaged in lengths of 500 feet, 100 feet, and 25 feet, allowing for flexibility in usage. The product's design allows for easy application without the need for installation tools, maintaining flexibility even around sharp edges.

Datasheet Summary
Powered by GS/AI

The Alpha Wire SW14 Spiral Wrap is a wire management solution made from flame-retardant polyethylene, designed to simplify the bundling and protection of wires and cables. It features an outside diameter of 0.750 inches and an inside diameter of 0.620 inches, with a nominal wall thickness of 0.065 inches. The product has a temperature rating ranging from -20 to +80 degrees Celsius and a tensile strength of 1300 PSI, making it suitable for various environmental conditions. This spiral wrap complies with EU Directive 2011/65/EU (RoHS2) and is available in white. It is packaged in lengths of 500 feet, 100 feet, and 25 feet, allowing for flexibility in usage. The product's design allows for easy application without the need for installation tools, maintaining flexibility even around sharp edges.

Suppliers

Company
Product
Description
Supplier Links
FIT Wire Management, Spiral Wrap - SW14 - Alpha Wire
Elizabeth, NJ, United States
FIT Wire Management, Spiral Wrap
SW14
FIT Wire Management, Spiral Wrap SW14
Alpha Wire’s spiral wrap tubing simplifies wire harnessing, cabling, and bundling with no installation tool needed. It wraps tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility even when bent around sharp edges. Breakouts or tap-off connections may be made through the openings of the wrap. Alpha Wire's SW spiral wrap is constructed from several semi-rigid tubing materials and then cut on a continual spiral. Try our zero halogen lines of spiral wrap below, paired with our recyclable zero halogen EcoGen family - Natural Polyethylene (SW-1 to SW-6) - Nylon (SW-20 to SW-25)

Alpha Wire’s spiral wrap tubing simplifies wire harnessing, cabling, and bundling with no installation tool needed. It wraps tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility even when bent around sharp edges. Breakouts or tap-off connections may be made through the openings of the wrap. Alpha Wire's SW spiral wrap is constructed from several semi-rigid tubing materials and then cut on a continual spiral.

Try our zero halogen lines of spiral wrap below, paired with our recyclable zero halogen EcoGen family
- Natural Polyethylene (SW-1 to SW-6)
- Nylon (SW-20 to SW-25)

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Protective Sleeving
Product Number SW14
Product Name FIT Wire Management, Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details