RS Components, Ltd. Cable Sleeves 1811981

Description
RS PRO RSC-4T(10) Cable Sleeve
Request a Quote
Description
RS PRO RSC-4T(10) Cable Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1811981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1811981
Cable Sleeves 1811981
RS PRO RSC-4T(10) Cable Sleeve

RS PRO RSC-4T(10) Cable Sleeve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1811981
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.3 inch (33 mm)
View Details
Cable Spiral Wrapping - 2044427 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Sleeves - 1812020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Sleeves - 1797023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details