Alpha Wire Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire RLC3/8 BK080

Description
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire - 85K9575 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire
85K9575
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire 85K9575
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 85K9575
Product Name Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601048R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details