Alpha Wire Cable Glands MPG9 NC080

Description
Alpha Wire MPG9 NC080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire MPG9 NC080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753769
Cable Glands 1753769
Alpha Wire MPG9 NC080 Cable Gland

Alpha Wire MPG9 NC080 Cable Gland

Supplier's Site
Cable and Cord Grips - MPG9NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MPG9NC080-ND
Cable and Cord Grips MPG9NC080-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated PG9 Silver"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated PG9 Silver"

Buy Now Datasheet
Cable Gland, Pg9, Brass, 4-8Mm; Thread Size Imperial Alpha Wire - 60AC7210 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg9, Brass, 4-8Mm; Thread Size Imperial Alpha Wire
60AC7210
Cable Gland, Pg9, Brass, 4-8Mm; Thread Size Imperial Alpha Wire 60AC7210
CABLE GLAND, PG9, BRASS, 4-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG9, BRASS, 4-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753769 MPG9NC080-ND 60AC7210
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg9, Brass, 4-8Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220307 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4921 inch (12.5 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details