Alpha Wire Cable Glands MPG16 NC080

Description
Alpha Wire MPG16 NC080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire MPG16 NC080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753765
Cable Glands 1753765
Alpha Wire MPG16 NC080 Cable Gland

Alpha Wire MPG16 NC080 Cable Gland

Supplier's Site
Cable and Cord Grips - MPG16NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MPG16NC080-ND
Cable and Cord Grips MPG16NC080-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver"

Buy Now Datasheet
Cable Gland, Pg16, Brass, 10-14Mm; Thread Size Imperial Alpha Wire - 60AC7206 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg16, Brass, 10-14Mm; Thread Size Imperial Alpha Wire
60AC7206
Cable Gland, Pg16, Brass, 10-14Mm; Thread Size Imperial Alpha Wire 60AC7206
CABLE GLAND, PG16, BRASS, 10-14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG16, BRASS, 10-14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753765 MPG16NC080-ND 60AC7206
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg16, Brass, 10-14Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248614 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details