Alpha Wire Cable and Cord Grips MNPT1 NC080

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated 1"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated 1"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - MNPT1NC080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
MNPT1NC080-ND
Cable and Cord Grips MNPT1NC080-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated 1"" NPT Silver"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated 1"" NPT Silver"

Buy Now Datasheet
Cable Glands - 1753758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753758
Cable Glands 1753758
Alpha Wire MNPT1 NC080 Cable Gland

Alpha Wire MNPT1 NC080 Cable Gland

Supplier's Site
Cable Gland, 1 Npt, Brass, 18-25Mm; Thread Size Imperial Alpha Wire - 60AC7200 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1 Npt, Brass, 18-25Mm; Thread Size Imperial Alpha Wire
60AC7200
Cable Gland, 1 Npt, Brass, 18-25Mm; Thread Size Imperial Alpha Wire 60AC7200
CABLE GLAND, 1" NPT, BRASS, 18-25MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, 1" NPT, BRASS, 18-25MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number MNPT1NC080-ND 1753758 60AC7200
Product Name Cable and Cord Grips Cable Glands Cable Gland, 1 Npt, Brass, 18-25Mm; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Industrial Straight-Through Cable Gland - 5211625 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.9843 inch (25 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details