Alpha Wire Multiple Conductor Cables M39030 SL001

Description
9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M39030SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M39030SL001-ND
Multiple Conductor Cables M39030SL001-ND
9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M39030 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M39030 SL001
Multi-Conductor & Paired Cables M39030 SL001
M39030 SLATE 1000 FT

M39030 SLATE 1000 FT

Buy Now
Ae C&c / 1000 Ft Alpha Wire - 89R6244 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R6244
Ae C&c / 1000 Ft Alpha Wire 89R6244
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha M39030 SL001 - ALPM39030-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha M39030 SL001
ALPM39030-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha M39030 SL001 ALPM39030-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M39030 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39030 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M39030 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M39030 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M39030SL001-ND M39030 SL001 89R6244 ALPM39030-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha M39030 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details