Alpha Wire Multiple Conductor Cables M1605 SL005

Description
5 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1605SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1605SL005-ND
Multiple Conductor Cables M1605SL005-ND
5 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire - 89R4325 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire
89R4325
Shld Flex Cable, 5Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire 89R4325
SHLD FLEX CABLE, 5COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number M1605SL005-ND 89R4325
Product Name Multiple Conductor Cables Shld Flex Cable, 5Cond, 28Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details