Alpha Wire High-Temp. Military-Grade Multiconductor Cable;spoollength (Imperial) Alpha Wire M1223 WH199

Description
HIGH-TEMP. MILITARY-GRADE MULTICONDUCTOR CABLE;SPOOLLENGTH (IMPERIAL):1000FT; SPOOL LENGTH (METRIC): 304.8M; CABLE TYPE:SHIELDED; NO. OF CONDUCTORS:3;CONDUCT OR SIZE, AWG:22; 600V; NO.STRANDSXSTRAND SIZE:19X34; SVHC: NO SVHC ROHS COMPLIANT: YES
Description
HIGH-TEMP. MILITARY-GRADE MULTICONDUCTOR CABLE;SPOOLLENGTH (IMPERIAL):1000FT; SPOOL LENGTH (METRIC): 304.8M; CABLE TYPE:SHIELDED; NO. OF CONDUCTORS:3;CONDUCT OR SIZE, AWG:22; 600V; NO.STRANDSXSTRAND SIZE:19X34; SVHC: NO SVHC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
High-Temp. Military-Grade Multiconductor Cable;spoollength (Imperial) Alpha Wire - 69R7799 - Newark, An Avnet Company
Chicago, IL, United States
High-Temp. Military-Grade Multiconductor Cable;spoollength (Imperial) Alpha Wire
69R7799
High-Temp. Military-Grade Multiconductor Cable;spoollength (Imperial) Alpha Wire 69R7799
HIGH-TEMP. MILITARY-GRADE MULTICONDUCTOR CABLE;SPOOLLENGTH (IMPERIAL):1000FT; SPOOL LENGTH (METRIC): 304.8M; CABLE TYPE:SHIELDED; NO. OF CONDUCTORS:3;CONDUCT OR SIZE, AWG:22; 600V; NO.STRANDSXSTRAND SIZE:19X34; SVHC: NO SVHC ROHS COMPLIANT: YES

HIGH-TEMP. MILITARY-GRADE MULTICONDUCTOR CABLE;SPOOLLENGTH (IMPERIAL):1000FT; SPOOL LENGTH (METRIC): 304.8M; CABLE TYPE:SHIELDED; NO. OF CONDUCTORS:3;CONDUCTOR SIZE, AWG:22; 600V; NO.STRANDSXSTRAND SIZE:19X34; SVHC: NO SVHC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69R7799
Product Name High-Temp. Military-Grade Multiconductor Cable;spoollength (Imperial) Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details