Alpha Wire Multiple Conductor Cables M1214 WH005

Description
4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1214WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1214WH005-ND
Multiple Conductor Cables M1214WH005-ND
4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 05R8797 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
05R8797
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire 05R8797
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number M1214WH005-ND 05R8797
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details