Alpha Wire Spiral Wrap, Expandable Sleeving G1803/4 BK003

Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet
Description
Sleeve X 250' (76.20m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1803/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1803/4BK003-ND
Spiral Wrap, Expandable Sleeving G1803/4BK003-ND
Sleeve X 250' (76.20m) Black

Sleeve X 250' (76.20m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 19.05Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 90R8734 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 19.05Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
90R8734
Sleeving, Expandable Braided, 19.05Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 90R8734
SLEEVING, EXPANDABLE BRAIDED, 19.05MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 19.05MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1803/4BK003-ND 90R8734
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 19.05Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.02 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0264 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.02 inch (25.91 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0418836004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details