RS Components, Ltd. Heat Shrink Tubing 2857267

Description
HT Shrink End Cap PO 15-36mm 2:1 BLK
Request a Quote
Description
HT Shrink End Cap PO 15-36mm 2:1 BLK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2857267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2857267
Heat Shrink Tubing 2857267
HT Shrink End Cap PO 15-36mm 2:1 BLK

HT Shrink End Cap PO 15-36mm 2:1 BLK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2857267
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2887459 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 0.1890 inch (4.8 mm)
View Details
Heat Shrink Tubing - 2345906 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0472 inch (1.2 mm)
View Details
Cable Sleeves - 101727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 1.26 inch (32 mm)
View Details
Heat Shrink Tubing - 2345900 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.97 inch (50 mm)
View Details