Alpha Wire Spiral Wrap, Expandable Sleeving G130NF14 BK007

Description
Self Wrap X 50.00' (15.24m) Black, White
Request a Quote Datasheet
Description
Self Wrap X 50.00' (15.24m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G130NF14BK007-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G130NF14BK007-ND
Spiral Wrap, Expandable Sleeving G130NF14BK007-ND
Self Wrap X 50.00' (15.24m) Black, White

Self Wrap X 50.00' (15.24m) Black, White

Buy Now Datasheet
Sleeving, Wrap, 6.35Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8657 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 6.35Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8657
Sleeving, Wrap, 6.35Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8657
SLEEVING, WRAP, 6.35MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:15.24m; Length:15.24m RoHS Compliant: Yes

SLEEVING, WRAP, 6.35MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:15.24m; Length:15.24m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G130NF14BK007-ND 90R8657
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 6.35Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details