Alpha Wire Spiral Wrap, Expandable Sleeving G1201/2 BK002

Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet
Description
Sleeve X 500' (152.40m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG1201/2BK-500-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG1201/2BK-500-ND
Spiral Wrap, Expandable Sleeving AG1201/2BK-500-ND
Sleeve X 500' (152.40m) Black, White

Sleeve X 500' (152.40m) Black, White

Buy Now Datasheet
Sleeving, Expandable Braid, 19.05Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7318 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 19.05Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7318
Sleeving, Expandable Braid, 19.05Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7318
SLEEVING, EXPANDABLE BRAID, 19.05MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 19.05MM, BLACK, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number AG1201/2BK-500-ND 92F7318
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braid, 19.05Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -75 to 125 C (-103 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details