RS Components, Ltd. Heat Shrink Tubing 2887459

Description
Heat Shrink PO 76x38mm 3:1 BLK M
Request a Quote
Description
Heat Shrink PO 76x38mm 3:1 BLK M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2887459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887459
Heat Shrink Tubing 2887459
Heat Shrink PO 76x38mm 3:1 BLK M

Heat Shrink PO 76x38mm 3:1 BLK M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887459
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1969 to 0.4724 inch (5 to 12 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 2836908 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3543 inch (9 mm)
Length 118 inch (3000 mm)
View Details
Heat Shrink Tubing - 137453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details
Heat Shrink Tubing - 2887457 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 1 inch (25.4 mm)
View Details