Heat Shrink Wire Marking Sleeves, part number 89K7903, are designed for wire identification and marking applications. These sleeves have a nominal inner diameter of 12.7 mm and are made from cross-linked polyolefin material. They feature a shrink ratio of approximately 3:1, allowing them to tightly conform to the wire when heat is applied. The operating temperature range for these sleeves is from -30°C to 105°C. The product complies with several industry standards, including UL Standard 224 and CSA International Standard 198, and is flame retardant. It is also RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. The sleeves have a minimum tensile strength of 1160 psi and an elongation of at least 150%, indicating good durability and flexibility. These sleeves are packaged in quantities of 250 and have a shelf life of three years when stored at temperatures between 18°C and 35°C. They are suitable for various applications where wire marking is necessary, providing a reliable solution for engineers in need of identification products.
HEAT SHRINK WIRE MARKING SLEEVES, 12.7MM ID, PO, YELLOW, PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:-; I.D. Min:12.7mm; Shrink Ratio:3:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 89K7903 |
| Product Name | Heat Shrink Wire Marking Sleeves, 12.7Mm Id, Po, Yellow, Pk250; Marker Type Alpha Wire |
| Wire & Cable Markers | Shrink Tube Marker |