FIT Heat Shrink Tubing, part number FITFAB-7, is constructed from polyethylene and polyester fabric, providing a reliable solution for protecting and sealing terminations. The tubing has a minimum supplied inner diameter of 2.756 inches and a maximum recovered inner diameter of 1.378 inches, with a nominal recovered wall thickness of 0.040 inches. It features a shrink ratio of approximately 2:1 and operates effectively within a temperature range of -40 to 125°C, with full recovery occurring at 135°C. This product is UL listed under UZKX2 and is flame retardant, complying with MVSS 302. It is also RoHS compliant, ensuring that all materials used meet the European Directive 2011/65/EU regarding hazardous substances. The tubing is halogen-free and lead-free, making it suitable for environmentally sensitive applications. With a shelf life of 25 years when stored at 18 to 35°C, this heat shrink tubing is designed for long-term use in various engineering projects.
Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical characteristics such as low longitudinal shrinkage and wide temperature ranges while providing an elegant appearance when used alone or on OEM equipment.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | FITFAB-7 |
| Product Name | FIT Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |