Alpha Wire shrink tube F6007/8 BK005

Description
FIT6007/8 BLACK 100 FT
Request a Quote Datasheet
Description
FIT6007/8 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F6007/8 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F6007/8 BK005
shrink tube F6007/8 BK005
FIT6007/8 BLACK 100 FT

FIT6007/8 BLACK 100 FT

Buy Now
Heat Shrink Tubing - F6007/8BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F6007/8BK005-ND
Heat Shrink Tubing F6007/8BK005-ND
"Heat Shrink Tubing, Flexible 0.875"" (22.23mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.875"" (22.23mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 22.22Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire - 92F7167 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 22.22Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
92F7167
Heat Shrink Tubing, 22.22Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire 92F7167
HEAT SHRINK TUBING, 22.22MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.875"; I.D. Supplied - Metric:22.22mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 22.22MM ID, ELASTOMER, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.875"; I.D. Supplied - Metric:22.22mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F6007/8 BK005 F6007/8BK005-ND 92F7167
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 22.22Mm Id, Elastomer, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -75 to 121 C (-103 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details