RS Components, Ltd. Cable Spiral Wrapping 2108588

Description
RS PRO KIT SHR-15-6NB-5M-CAT
Request a Quote
Description
RS PRO KIT SHR-15-6NB-5M-CAT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 2108588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
2108588
Cable Spiral Wrapping 2108588
RS PRO KIT SHR-15-6NB-5M-CAT

RS PRO KIT SHR-15-6NB-5M-CAT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2108588
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1874821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0787 inch (2 mm)
Length 394 inch (10000 mm)
View Details
Cable Spiral Wrapping - 2044431 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Diameter 0.6299 inch (16 mm)
View Details
Cable Sleeves - 1812023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Heat Shrink Tubing - 137417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details