Alpha Wire shrink tube F221V3/16 BK002

Description
3/16 500' SPOOL BLK
Request a Quote Datasheet
Description
3/16 500' SPOOL BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/16 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/16 BK002
shrink tube F221V3/16 BK002
3/16 500' SPOOL BLK

3/16 500' SPOOL BLK

Buy Now
Heat Shrink Tubing - AF22V3/16B-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/16B-1-ND
Heat Shrink Tubing AF22V3/16B-1-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AF22V3/16B-.05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/16B-.05-ND
Heat Shrink Tubing AF22V3/16B-.05-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AF22V3/16B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/16B-25-ND
Heat Shrink Tubing AF22V3/16B-25-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - AF22V3/16B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/16B-50-ND
Heat Shrink Tubing AF22V3/16B-50-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221V3/16BK002-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221V3/16BK002-DS-ND
Heat Shrink Tubing 216-F221V3/16BK002-DS-ND
"HEATSHRINK 3/16"" BLACK FOOT"

"HEATSHRINK 3/16"" BLACK FOOT"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221V3/16BK002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221V3/16BK002-ND
Heat Shrink Tubing 216-F221V3/16BK002-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire - 92F7174 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
92F7174
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire 92F7174
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/16 BK002 AF22V3/16B-1-ND AF22V3/16B-25-ND AF22V3/16B-50-ND 216-F221V3/16BK002-DS-ND 92F7174
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details