Alpha Wire Multi-Conductor & Paired Cables F16012RW BK199

Description
F16012RW BLACK BULK FT
Request a Quote
Description
F16012RW BLACK BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - F16012RW BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
F16012RW BK199
Multi-Conductor & Paired Cables F16012RW BK199
F16012RW BLACK BULK FT

F16012RW BLACK BULK FT

Buy Now
Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 12 Conductor - Unshielded - Black - ALPF16012RW-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 12 Conductor - Unshielded - Black
ALPF16012RW-BK199
Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 12 Conductor - Unshielded - Black ALPF16012RW-BK199
Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 16 AWG, 12 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F16012RW BK199 . MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F16012RW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 65x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.35 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Alpha Wire Industrial Series F Continuous Flex Control cable is ideal for both single-axis and multi-axis motion control and robotic applications requiring continuous flexing. 16 AWG, 12 conductor unshielded TPE black jacket is rated up to 20 million flex life cycles. Alpha part number F16012RW BK199 .


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : F16012RW BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red Insulation 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 65x34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.35 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -25°C to +90°C MIN BEND RADIUS : 10X diameter ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC APPLICATION : High-flex equipment; Robotics; Machine tools; Automated pick-and-place systems; Automated handling systems

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number F16012RW BK199 ALPF16012RW-BK199
Product Name Multi-Conductor & Paired Cables Alpha Wire Industrial Series F Continuous Flex Control Cable - 16 AWG 12 Conductor - Unshielded - Black
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details