Alpha Wire Heat Shrink Tubing F1051/2 BK008

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F1051/2BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1051/2BK008-ND
Heat Shrink Tubing F1051/2BK008-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - F1051/2 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1051/2 BK008
shrink tube F1051/2 BK008
1/2 BLK TUBING 25' SPO

1/2 BLK TUBING 25' SPO

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire - 03F2991 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
03F2991
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire 03F2991
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1051/2BK008-ND F1051/2 BK008 03F2991
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details