The FIT Heat Shrink Tubing, part number CAP-23, is constructed from semi-rigid polyolefin material and is designed for heat shrink applications. It has a minimum supplied inner diameter of 0.400 inches and a maximum recovered inner diameter of 0.180 inches, with a nominal recovered wall thickness of 0.060 inches. The tubing is available in black and has a nominal recovered length of 1.200 inches. This product operates effectively within a temperature range of -55°C to 135°C and features a shrink ratio of approximately 2:1. It exhibits a minimum tensile strength of 2500 psi and a minimum elongation of 300%, as per ASTM D638 standards. The dielectric strength is rated at 700 V/mil, and the volume resistivity is 1x10^16 ohm-cm, ensuring reliable electrical insulation. The tubing is compliant with EU Directive 2011/65/EU (RoHS2) and does not contain any substances of very high concern as per REACH regulations. It is lead-free and has a shelf life of 25 years when stored at temperatures between 18°C and 35°C. Each package contains 25 pieces.
Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical characteristics such as low longitudinal shrinkage and wide temperature ranges while providing an elegant appearance when used alone or on OEM equipment.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | CAP23 |
| Product Name | FIT Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |