Alpha Wire Hook-up Wire AZ241936 BL005

Description
AZ241936 BLUE 100 FT
Request a Quote
Description
AZ241936 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ241936 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ241936 BL005
Hook-up Wire AZ241936 BL005
AZ241936 BLUE 100 FT

AZ241936 BLUE 100 FT

Buy Now
AZ241936 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft - ALPAZ241936-BL005 - Lapp Tannehill
Savage, MN, United States
AZ241936 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft
ALPAZ241936-BL005
AZ241936 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft ALPAZ241936-BL005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, AZ241936 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, AZ241936 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ241936 BL005 ALPAZ241936-BL005
Product Name Hook-up Wire AZ241936 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 155389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details