Alpha Wire Hook-up Wire AZ221934 OR001

Description
AZ221934 ORANGE 1000 FT
Request a Quote
Description
AZ221934 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ221934 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ221934 OR001
Hook-up Wire AZ221934 OR001
AZ221934 ORANGE 1000 FT

AZ221934 ORANGE 1000 FT

Buy Now
AZ221934 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft - ALPAZ221934-OR001 - Lapp Tannehill
Savage, MN, United States
AZ221934 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft
ALPAZ221934-OR001
AZ221934 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft ALPAZ221934-OR001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, AZ221934 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, AZ221934 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ221934 OR001 ALPAZ221934-OR001
Product Name Hook-up Wire AZ221934 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 026689-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details