Alpha Wire Hook-up Wire AZ221934 GR005

Description
AZ221934 GREEN 100 FT
Request a Quote
Description
AZ221934 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ221934 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ221934 GR005
Hook-up Wire AZ221934 GR005
AZ221934 GREEN 100 FT

AZ221934 GREEN 100 FT

Buy Now
AZ221934 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 100ft - ALPAZ221934-GR005 - Lapp Tannehill
Savage, MN, United States
AZ221934 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 100ft
ALPAZ221934-GR005
AZ221934 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 100ft ALPAZ221934-GR005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ221934 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ221934 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ221934 GR005 ALPAZ221934-GR005
Product Name Hook-up Wire AZ221934 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Green - 100ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details
Stranded Hookup Wire - CZ 1111 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details